Broadcom Inc. RF Amplifiers - MGA-22003-TR1G MGA-22003-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058469-MGA-22003-TR1 G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.3GHz to 2.7GHz Gain: 35dB P1dB: 31dBm (1.258W) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058469-MGA-22003-TR1 G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.3GHz to 2.7GHz Gain: 35dB P1dB: 31dBm (1.258W) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-22003-TR1G
058469-MGA-22003-TR1G
RF Amplifiers - MGA-22003-TR1G 058469-MGA-22003-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058469-MGA-22003-TR1 G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.3GHz to 2.7GHz Gain: 35dB P1dB: 31dBm (1.258W) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 058469-MGA-22003-TR1G
Packaging: Reel - TR
Test Frequency: 2.5GHz
Frequency: 2.3GHz to 2.7GHz
Gain: 35dB
P1dB: 31dBm (1.258W)
RF Type: WiMAX / WiBro
Categories: RF/IF and RFID
Status: Active
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-22003-TR1G
RF and Wireless - RF Amplifiers MGA-22003-TR1G
IC RF AMP WIMAX 2.3GHZ-2.7GHZ

IC RF AMP WIMAX 2.3GHZ-2.7GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058469-MGA-22003-TR1G MGA-22003-TR1G
Product Name RF Amplifiers - MGA-22003-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG302-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Low-, Mid-, High-band (LMH) Multimode/Multiband Power Amplifier Module - SKY5A2206 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; LGA, 32-pad
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-25W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details