Broadcom Inc. RF Amplifiers - MGA-13516-BLKG MGA-13516-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 788419-MGA-13516-BLK G Packaging: Bulk Package: 16-VQFN Exposed Pad Test Frequency: 900MHz Frequency: 400MHz ~ 1.5GHz Operating Supply Voltage: 5V Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Family Name: MGA-13516 Categories: RF/IF and RFID Operating Supply Current: 150mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AM55-0016TR; MAAM12032TR; HMC451LC3; MAAM12032; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 788419-MGA-13516-BLK G Packaging: Bulk Package: 16-VQFN Exposed Pad Test Frequency: 900MHz Frequency: 400MHz ~ 1.5GHz Operating Supply Voltage: 5V Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Family Name: MGA-13516 Categories: RF/IF and RFID Operating Supply Current: 150mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AM55-0016TR; MAAM12032TR; HMC451LC3; MAAM12032; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-13516-BLKG
788419-MGA-13516-BLKG
RF Amplifiers - MGA-13516-BLKG 788419-MGA-13516-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 788419-MGA-13516-BLK G Packaging: Bulk Package: 16-VQFN Exposed Pad Test Frequency: 900MHz Frequency: 400MHz ~ 1.5GHz Operating Supply Voltage: 5V Gain: 31.8dB Noise Figure: 0.66dB P1dB: 23.5dBm (223.9mW) RF Type: CDMA, GSM, WCDMA Family Name: MGA-13516 Categories: RF/IF and RFID Operating Supply Current: 150mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): AM55-0016TR; MAAM12032TR; HMC451LC3; MAAM12032; Introduction Date: January 01, 2008 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 788419-MGA-13516-BLKG
Packaging: Bulk
Package: 16-VQFN Exposed Pad
Test Frequency: 900MHz
Frequency: 400MHz ~ 1.5GHz
Operating Supply Voltage: 5V
Gain: 31.8dB
Noise Figure: 0.66dB
P1dB: 23.5dBm (223.9mW)
RF Type: CDMA, GSM, WCDMA
Family Name: MGA-13516
Categories: RF/IF and RFID
Operating Supply Current: 150mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): AM55-0016TR; MAAM12032TR; HMC451LC3; MAAM12032;
Introduction Date: January 01, 2008
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-13516-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-13516-BLKG
RF and Wireless - RF Amplifiers MGA-13516-BLKG
IC AMP CDMA 400MHZ-1.5GHZ 16QFN

IC AMP CDMA 400MHZ-1.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 788419-MGA-13516-BLKG MGA-13516-BLKG
Product Name RF Amplifiers - MGA-13516-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 400 to 1500 MHz 400 to 1500 MHz
Minimum Gain 31.8 dB ? to 31.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details