Broadcom Inc. 1.88GHz - 2.025GHz 50 Watt High Power SPDT Switch with LNA Module ALM-12124

Description
Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.
Description
Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
1.88GHz - 2.025GHz 50 Watt High Power SPDT Switch with LNA Module - ALM-12124 - Broadcom Inc.
San Jose, CA, USA
1.88GHz - 2.025GHz 50 Watt High Power SPDT Switch with LNA Module
ALM-12124
1.88GHz - 2.025GHz 50 Watt High Power SPDT Switch with LNA Module ALM-12124
Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.

Avago Technologies' ALM-12124 is a multi-chip integrated module that comprise of a 50 Watt CW high power SPDT switch, low noise amplifier and 2nd stage high gain driver amplifier throught the use of Avago Technologies’ proprietary 0.25um GaAs E-pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-12124
Product Name 1.88GHz - 2.025GHz 50 Watt High Power SPDT Switch with LNA Module
Amplifier Type Low Noise Amplifier; Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 100 to 8000 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-1000-12000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers - ACA0861CRS7P2 - 1135117-ACA0861CRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers