Broadcom Inc. RF Amplifiers - ACPM-5008 ACPM-5008

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198506-ACPM-5008 Packaging: Bulk Test Frequency: 915MHz Frequency: 880MHz to 915MHz Gain: 28dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198506-ACPM-5008 Packaging: Bulk Test Frequency: 915MHz Frequency: 880MHz to 915MHz Gain: 28dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5008
198506-ACPM-5008
RF Amplifiers - ACPM-5008 198506-ACPM-5008
Manufacturer: Broadcom Limited Win Source Part Number: 198506-ACPM-5008 Packaging: Bulk Test Frequency: 915MHz Frequency: 880MHz to 915MHz Gain: 28dB RF Type: UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 198506-ACPM-5008
Packaging: Bulk
Test Frequency: 915MHz
Frequency: 880MHz to 915MHz
Gain: 28dB
RF Type: UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 520mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198506-ACPM-5008
Product Name RF Amplifiers - ACPM-5008
Applications RF Microwave
Frequency Range 880 to 915 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details