Broadcom Inc. RF Amplifiers - ALM-2412-BLKG ALM-2412-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 126179-ALM-2412-BLKG Packaging: Cut Strip Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 13.5dB Noise Figure: 0.85dB P1dB: 2.2dBm (1.7mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (3.3x2.1) Supply Voltage - Operating: 3.6V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 126179-ALM-2412-BLKG Packaging: Cut Strip Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 13.5dB Noise Figure: 0.85dB P1dB: 2.2dBm (1.7mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (3.3x2.1) Supply Voltage - Operating: 3.6V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-2412-BLKG
126179-ALM-2412-BLKG
RF Amplifiers - ALM-2412-BLKG 126179-ALM-2412-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 126179-ALM-2412-BLKG Packaging: Cut Strip Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 13.5dB Noise Figure: 0.85dB P1dB: 2.2dBm (1.7mW) RF Type: GPS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (3.3x2.1) Supply Voltage - Operating: 3.6V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 126179-ALM-2412-BLKG
Packaging: Cut Strip
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 13.5dB
Noise Figure: 0.85dB
P1dB: 2.2dBm (1.7mW)
RF Type: GPS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-MCOB (3.3x2.1)
Supply Voltage - Operating: 3.6V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-2412-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-2412-BLKG
RF and Wireless - RF Amplifiers ALM-2412-BLKG
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 126179-ALM-2412-BLKG ALM-2412-BLKG
Product Name RF Amplifiers - ALM-2412-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1575 MHz 1575 MHz
Minimum Gain 13.5 dB ? to 13.5 dB
Maximum Gain 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-10-60-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 60 MHz
Minimum Gain 16 dB
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers