Broadcom Inc. 18-32 GHz GaAs Low Noise Amplifier AMMC-6233

Description
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain stage.
Description
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain stage.

Suppliers

Company
Product
Description
Supplier Links
18-32 GHz GaAs Low Noise Amplifier - AMMC-6233 - Broadcom Inc.
San Jose, CA, USA
18-32 GHz GaAs Low Noise Amplifier
AMMC-6233
18-32 GHz GaAs Low Noise Amplifier AMMC-6233
The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain stage.

The Avago AMMC-6233 is a high gain, low noise amplifier (LNA) that operates from 18GHz to 32GHz. This MMIC LNA provides a wide-band system design solution. The device has a 50ohm input / output match, is unconditionally stable, and can be used as either a primary or sub-sequential low noise gain stage.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6233
Product Name 18-32 GHz GaAs Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 18000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - 2312-QPA2610-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details
CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051B - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details