Broadcom Inc. RF Amplifiers - ACPM-920502-SG1 ACPM-920502-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011826-ACPM-920502- SG1 Packaging: Bulk Categories: RF/IF and RFID Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011826-ACPM-920502- SG1 Packaging: Bulk Categories: RF/IF and RFID Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-920502-SG1
1011826-ACPM-920502-SG1
RF Amplifiers - ACPM-920502-SG1 1011826-ACPM-920502-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 1011826-ACPM-920502- SG1 Packaging: Bulk Categories: RF/IF and RFID Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1011826-ACPM-920502-SG1
Packaging: Bulk
Categories: RF/IF and RFID
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1011826-ACPM-920502-SG1
Product Name RF Amplifiers - ACPM-920502-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA855N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1164 to 1300 MHz
View Details
5 suppliers