Broadcom Inc. RF Amplifiers - ACPM-5001 ACPM-5001

Description
Manufacturer: Broadcom Limited Win Source Part Number: 127197-ACPM-5001 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 127197-ACPM-5001 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5001
127197-ACPM-5001
RF Amplifiers - ACPM-5001 127197-ACPM-5001
Manufacturer: Broadcom Limited Win Source Part Number: 127197-ACPM-5001 Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 127197-ACPM-5001
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 127197-ACPM-5001
Product Name RF Amplifiers - ACPM-5001
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
Low Noise Amplifier LNA ICs - BGA748L16 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 940 MHz
Minimum Gain 16.5 dB
View Details