Broadcom Inc. RF and Wireless - RF Amplifiers ALM-2506-TR2G

Description
IC AMP GPS 900MHZ-2.4GHZ 6MCOB
Description
IC AMP GPS 900MHZ-2.4GHZ 6MCOB

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
ALM-2506-TR2G
RF and Wireless - RF Amplifiers ALM-2506-TR2G
IC AMP GPS 900MHZ-2.4GHZ 6MCOB

IC AMP GPS 900MHZ-2.4GHZ 6MCOB

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number ALM-2506-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 900 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA612E6327HTSA1 - 108585-BGA612E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers