Broadcom Inc. RF and Wireless - RF Amplifiers ALM-80110-BLKG

Description
IC AMP WLL 400MHZ-1.6GHZ 10MCOB
Description
IC AMP WLL 400MHZ-1.6GHZ 10MCOB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
ALM-80110-BLKG
RF and Wireless - RF Amplifiers ALM-80110-BLKG
IC AMP WLL 400MHZ-1.6GHZ 10MCOB

IC AMP WLL 400MHZ-1.6GHZ 10MCOB

Supplier's Site
Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom - 36AJ8147 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom
36AJ8147
Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom 36AJ8147
AMP, VARIABLE GAIN, 0.25W, 10MCOB; Frequency Min:400MHz; Frequency Max:1.6GHz; Gain:17dB; Noise Figure Typ:5.5dB; RF IC Case Style:MCOB; No. of Pins:10Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

AMP, VARIABLE GAIN, 0.25W, 10MCOB; Frequency Min:400MHz; Frequency Max:1.6GHz; Gain:17dB; Noise Figure Typ:5.5dB; RF IC Case Style:MCOB; No. of Pins:10Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers
Product Number ALM-80110-BLKG 36AJ8147
Product Name RF and Wireless - RF Amplifiers Amp, Variable Gain, 0.25W, 10Mcob; Frequency Min Broadcom
Frequency Range 400 to 1600 MHz 1600 MHz
Minimum Gain ? to 13.5 dB 17 dB
Maximum Gain 13.5 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 6 GHz Low Noise Amplifier - CMD308 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details