Broadcom Inc. RF Amplifiers - ABA-53563-BLKG ABA-53563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135049-ABA-53563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 46mA Noise Figure: 3.5dB ~ 4dB P1dB: 12.7dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135049-ABA-53563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 46mA Noise Figure: 3.5dB ~ 4dB P1dB: 12.7dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-53563-BLKG
1135049-ABA-53563-BLKG
RF Amplifiers - ABA-53563-BLKG 1135049-ABA-53563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1135049-ABA-53563-BL KG Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 3.5GHz Gain: 21.5dB Supply Current: 46mA Noise Figure: 3.5dB ~ 4dB P1dB: 12.7dBm RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135049-ABA-53563-BLKG
Packaging: Strip
Test Frequency: 2GHz
Frequency: 0Hz ~ 3.5GHz
Gain: 21.5dB
Supply Current: 46mA
Noise Figure: 3.5dB ~ 4dB
P1dB: 12.7dBm
RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
RF and Wireless - RF Amplifiers - ABA-53563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-53563-BLKG
RF and Wireless - RF Amplifiers ABA-53563-BLKG
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1135049-ABA-53563-BLKG ABA-53563-BLKG
Product Name RF Amplifiers - ABA-53563-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA6H1BN6E6327XTSA1 - 913322-BGA6H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details