Broadcom Inc. RF Amplifiers - AVT-52663-BLKG AVT-52663-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020876-AVT-52663-BL KG Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 15.3dB Noise Figure: 4dB P1dB: 12.7dBm (18.6mW) RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020876-AVT-52663-BL KG Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 15.3dB Noise Figure: 4dB P1dB: 12.7dBm (18.6mW) RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-52663-BLKG
1020876-AVT-52663-BLKG
RF Amplifiers - AVT-52663-BLKG 1020876-AVT-52663-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1020876-AVT-52663-BL KG Packaging: Bulk Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 15.3dB Noise Figure: 4dB P1dB: 12.7dBm (18.6mW) RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1020876-AVT-52663-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 15.3dB
Noise Figure: 4dB
P1dB: 12.7dBm (18.6mW)
RF Type: Cellular, ISM, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 5V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AVT-52663-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-52663-BLKG
RF and Wireless - RF Amplifiers AVT-52663-BLKG
IC AMP CELLULAR 0HZ-6GHZ SOT363

IC AMP CELLULAR 0HZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1020876-AVT-52663-BLKG AVT-52663-BLKG
Product Name RF Amplifiers - AVT-52663-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 15.3 dB ? to 15.3 dB
Maximum Gain 15.3 dB 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 8986933 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband mmic
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details