Broadcom Inc. RF Amplifiers - ACPM-920413-SG1 ACPM-920413-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859326-ACPM-920413-S G1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859326-ACPM-920413-S G1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-920413-SG1 - 859326-ACPM-920413-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-920413-SG1
859326-ACPM-920413-SG1
RF Amplifiers - ACPM-920413-SG1 859326-ACPM-920413-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 859326-ACPM-920413-S G1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 859326-ACPM-920413-SG1
Series: *
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859326-ACPM-920413-SG1
Product Name RF Amplifiers - ACPM-920413-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-18-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF and Wireless - RF Amplifiers - 1373224-BGA9C1MN9E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4400 to 5000 MHz
Minimum Gain 20.5 dB
View Details
5 suppliers