Broadcom Inc. RF/IF and RFID - RF Amplifiers AFEM-9040-SG1

Description
Win Source Part Number: 986401-AFEM-9040-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986401-AFEM-9040-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
986401-AFEM-9040-SG1
RF/IF and RFID - RF Amplifiers 986401-AFEM-9040-SG1
Win Source Part Number: 986401-AFEM-9040-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 986401-AFEM-9040-SG1
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 986401-AFEM-9040-SG1
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - 2312-QPM1000TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details