Broadcom Inc. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| ACML-7400, ACML-7410 and ACML-7420 are multi-channel high speed CMOS digital isolators. Using magnetic coupling through a thick insulation barrier, the isolators enable high speed transmissions without compromise in isolation... | |
| The ACML-7400, ACML-7410 and ACML-7420 are multi-channel high speed CMOS digital isolators. Using magnetic coupling through a thick insulation barrier, the isolators enable high speed transmissions without compromise in... | |
| The Avago Fiber Optic (FO) Short Link AFBR-390500RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-390525RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-390550RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-390575RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-395000RZ is a cost-effective galvanic isolation device capable of suppressing up to 50 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-395025RZ is a cost-effective galvanic isolation device capable of suppressing up to 15 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-395050RZ is a cost-effective galvanic isolation device capable of suppressing up to 27 kV of transient peak voltage on a single PCB. Based... | |
| The Avago Fiber Optic (FO) Short Link AFBR-395075RZ is a cost-effective galvanic isolation device capable of suppressing up to 40 kV of transient peak voltage on a single PCB. Based... |