Broadcom Inc. RF Amplifiers - AMMC-6333-W10 AMMC-6333-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860972-AMMC-6333-W10 Features: RF Amplifier IC VSAT 18GHz ~ 33GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3791, AMMC-6333-W10-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860972-AMMC-6333-W10 Features: RF Amplifier IC VSAT 18GHz ~ 33GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3791, AMMC-6333-W10-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-6333-W10
860972-AMMC-6333-W10
RF Amplifiers - AMMC-6333-W10 860972-AMMC-6333-W10
Manufacturer: Broadcom Limited Win Source Part Number: 860972-AMMC-6333-W10 Features: RF Amplifier IC VSAT 18GHz ~ 33GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-3791, AMMC-6333-W10-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860972-AMMC-6333-W10
Features: RF Amplifier IC VSAT 18GHz ~ 33GHz Module
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: MMIC 3A001B2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-3791, AMMC-6333-W10-ND

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-6333-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6333-W10
RF and Wireless - RF Amplifiers AMMC-6333-W10
IC RF AMP VSAT 18GHZ-33GHZ MOD

IC RF AMP VSAT 18GHZ-33GHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860972-AMMC-6333-W10 AMMC-6333-W10
Product Name RF Amplifiers - AMMC-6333-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Transmit/Receive Front-end Module with Integrated LNA - SKY65336-11 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 10 to 20 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-0026-5929SM, Broadband Distributed Amplifier - ADM-0026-5929SM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26500 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
View Details