Broadcom Inc. RF and Wireless - RF Amplifiers MGA-13116-BLKG

Description
IC AMP CDMA 400MHZ-1.5GHZ 16QFN
Description
IC AMP CDMA 400MHZ-1.5GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - MGA-13116-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-13116-BLKG
RF and Wireless - RF Amplifiers MGA-13116-BLKG
IC AMP CDMA 400MHZ-1.5GHZ 16QFN

IC AMP CDMA 400MHZ-1.5GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-13116-BLKG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 400 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 2312-QPA1724TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SatCom
Frequency Range 17300 to 21200 MHz
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers
SMT MMIC, Medium Power Driver Amplifier, 9 to 16 GHz, 50Ω, 4x4 mm QFN Style Package - PMA4-9163+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 16000 MHz
Minimum Gain 20.2 dB
View Details