Broadcom Inc. RF Amplifiers - AMGP-6434-TR1G AMGP-6434-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860956-AMGP-6434-TR1 G Features: RF Amplifier IC General Purpose 28GHz ~ 31GHz Package: Reel - TR Package: 8-SMD Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: MMIC 3A001B2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860956-AMGP-6434-TR1 G Features: RF Amplifier IC General Purpose 28GHz ~ 31GHz Package: Reel - TR Package: 8-SMD Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: MMIC 3A001B2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMGP-6434-TR1G - 860956-AMGP-6434-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMGP-6434-TR1G
860956-AMGP-6434-TR1G
RF Amplifiers - AMGP-6434-TR1G 860956-AMGP-6434-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 860956-AMGP-6434-TR1 G Features: RF Amplifier IC General Purpose 28GHz ~ 31GHz Package: Reel - TR Package: 8-SMD Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: MMIC 3A001B2 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 860956-AMGP-6434-TR1G
Features: RF Amplifier IC General Purpose 28GHz ~ 31GHz
Package: Reel - TR
Package: 8-SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: MMIC 3A001B2
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMGP-6434-TR1G
RF and Wireless - RF Amplifiers AMGP-6434-TR1G
IC RF AMP GPS 28GHZ-31GHZ

IC RF AMP GPS 28GHZ-31GHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860956-AMGP-6434-TR1G AMGP-6434-TR1G
Product Name RF Amplifiers - AMGP-6434-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details