Broadcom Inc. WCDMA/HSPA Band1 and 5 power Amplifier AJAV-6751

Description
AJAV-6751 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated coupler Compatible with the APT application Single direct connection to the battery 3 mode power control with Vmode0 and Vmode1 Low average current High capacity CMOS process Small 3x4.2 mm package Applications Band 1 and 2 applications
Description
AJAV-6751 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated coupler Compatible with the APT application Single direct connection to the battery 3 mode power control with Vmode0 and Vmode1 Low average current High capacity CMOS process Small 3x4.2 mm package Applications Band 1 and 2 applications

Suppliers

Company
Product
Description
Supplier Links
WCDMA/HSPA Band1 and 5 power Amplifier - AJAV-6751 - Broadcom Inc.
San Jose, CA, USA
WCDMA/HSPA Band1 and 5 power Amplifier
AJAV-6751
WCDMA/HSPA Band1 and 5 power Amplifier AJAV-6751
AJAV-6751 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications. This PA is powered by a connection to the battery and is implemented in a standard CMOS process. Features High performance 3G power amplifier Integrated Tx Filtering - Delivers best noise in the industry Integrated coupler Compatible with the APT application Single direct connection to the battery 3 mode power control with Vmode0 and Vmode1 Low average current High capacity CMOS process Small 3x4.2 mm package Applications Band 1 and 2 applications

AJAV-6751 is a complete high performance power amplifier for W-CDMA and HSPA wireless communications.

This PA is powered by a connection to the battery and is implemented in a standard CMOS process.

Features

  • High performance 3G power amplifier
  • Integrated Tx Filtering - Delivers best noise in the industry
  • Integrated coupler
  • Compatible with the APT application
  • Single direct connection to the battery
  • 3 mode power control with Vmode0 and Vmode1
  • Low average current
  • High capacity CMOS process
  • Small 3x4.2 mm package

Applications

  • Band 1 and 2 applications
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AJAV-6751
Product Name WCDMA/HSPA Band1 and 5 power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RX Diversity FEM with Gain - SKY13568-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Rack N, High Power, Linear Amplifier, 20 MHz to 2700 MHz, 50Ω - HPA-20M2G7025+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 2700 MHz
View Details