Broadcom Inc. 18-28 GHz 1W Power Amplifier in SMT Package AMMP-6425

Description
The Avago AMMP-6425 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 18GHz and 28GHz. It also integrates a temperature compensated RF power detection circuit. It is fabricated in a PHEMT process for exceptional power and gain performance.
Description
The Avago AMMP-6425 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 18GHz and 28GHz. It also integrates a temperature compensated RF power detection circuit. It is fabricated in a PHEMT process for exceptional power and gain performance.

Suppliers

Company
Product
Description
Supplier Links
18-28 GHz 1W Power Amplifier in SMT Package - AMMP-6425 - Broadcom Inc.
San Jose, CA, USA
18-28 GHz 1W Power Amplifier in SMT Package
AMMP-6425
18-28 GHz 1W Power Amplifier in SMT Package AMMP-6425
The Avago AMMP-6425 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 18GHz and 28GHz. It also integrates a temperature compensated RF power detection circuit. It is fabricated in a PHEMT process for exceptional power and gain performance.

The Avago AMMP-6425 MMIC is a broadband 1W power amplifier in a surface mount package designed for use in transmitters that operate in various frequency bands between 18GHz and 28GHz. It also integrates a temperature compensated RF power detection circuit.
It is fabricated in a PHEMT process for exceptional power and gain performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-6425
Product Name 18-28 GHz 1W Power Amplifier in SMT Package
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 17700 to 27000 MHz
Minimum Gain 20 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-30-08 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 30 dB
View Details