Broadcom Inc. RF Amplifiers - AMMC-6241-W10 AMMC-6241-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911402-AMMC-6241-W10 Features: RF Amplifier IC VSAT 26GHz ~ 43GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2D Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-2362, AMMC-6241-W10-ND, AMMC6241W10
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911402-AMMC-6241-W10 Features: RF Amplifier IC VSAT 26GHz ~ 43GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2D Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-2362, AMMC-6241-W10-ND, AMMC6241W10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-6241-W10
911402-AMMC-6241-W10
RF Amplifiers - AMMC-6241-W10 911402-AMMC-6241-W10
Manufacturer: Broadcom Limited Win Source Part Number: 911402-AMMC-6241-W10 Features: RF Amplifier IC VSAT 26GHz ~ 43GHz Module Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: MMIC 3A001B2D Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-2362, AMMC-6241-W10-ND, AMMC6241W10

Manufacturer: Broadcom Limited
Win Source Part Number: 911402-AMMC-6241-W10
Features: RF Amplifier IC VSAT 26GHz ~ 43GHz Module
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: MMIC 3A001B2D
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-2362, AMMC-6241-W10-ND, AMMC6241W10

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-6241-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-6241-W10
RF and Wireless - RF Amplifiers AMMC-6241-W10
IC RF AMP VSAT 26GHZ-43GHZ MOD

IC RF AMP VSAT 26GHZ-43GHZ MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 911402-AMMC-6241-W10 AMMC-6241-W10
Product Name RF Amplifiers - AMMC-6241-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers - SKY65015-92LF - 895253-SKY65015-92LF - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SC-88
View Details
3 suppliers