Broadcom Inc. RF Amplifiers - ACPM-7700-CD1 ACPM-7700-CD1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011819-ACPM-7700-CD 1 Packaging: Bulk Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011819-ACPM-7700-CD 1 Packaging: Bulk Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7700-CD1
1011819-ACPM-7700-CD1
RF Amplifiers - ACPM-7700-CD1 1011819-ACPM-7700-CD1
Manufacturer: Broadcom Limited Win Source Part Number: 1011819-ACPM-7700-CD 1 Packaging: Bulk Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1011819-ACPM-7700-CD1
Packaging: Bulk
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1011819-ACPM-7700-CD1
Product Name RF Amplifiers - ACPM-7700-CD1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-40000-53000-40-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40000 to 53000 MHz
Minimum Gain 40 dB
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA5H1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details