Broadcom Inc. RF Amplifiers - AMMC-5618-W10 AMMC-5618-W10

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144475-AMMC-5618-W1 0 Packaging: Tray Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 14.5dB Supply Current: 107mA Noise Figure: 4.4dB P1dB: 19.5dBm Family Name: AMMC5618 Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Module Alternative Parts (Cross-Reference): MMA-020624-Q3; MMA041AA; MMA041PP5; HMC478MP86TR; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144475-AMMC-5618-W1 0 Packaging: Tray Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 14.5dB Supply Current: 107mA Noise Figure: 4.4dB P1dB: 19.5dBm Family Name: AMMC5618 Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Module Alternative Parts (Cross-Reference): MMA-020624-Q3; MMA041AA; MMA041PP5; HMC478MP86TR; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMC-5618-W10 - 1144475-AMMC-5618-W10 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5618-W10
1144475-AMMC-5618-W10
RF Amplifiers - AMMC-5618-W10 1144475-AMMC-5618-W10
Manufacturer: Broadcom Limited Win Source Part Number: 1144475-AMMC-5618-W1 0 Packaging: Tray Test Frequency: 20GHz Frequency: 6GHz ~ 20GHz Gain: 14.5dB Supply Current: 107mA Noise Figure: 4.4dB P1dB: 19.5dBm Family Name: AMMC5618 Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.home.agilent.com Manufacturer Package: Module Alternative Parts (Cross-Reference): MMA-020624-Q3; MMA041AA; MMA041PP5; HMC478MP86TR; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144475-AMMC-5618-W10
Packaging: Tray
Test Frequency: 20GHz
Frequency: 6GHz ~ 20GHz
Gain: 14.5dB
Supply Current: 107mA
Noise Figure: 4.4dB
P1dB: 19.5dBm
Family Name: AMMC5618
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: Module
Alternative Parts (Cross-Reference): MMA-020624-Q3; MMA041AA; MMA041PP5; HMC478MP86TR;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AMMC-5618-W10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5618-W10
RF and Wireless - RF Amplifiers AMMC-5618-W10
IC RF AMP 6GHZ-20GHZ MODULE

IC RF AMP 6GHZ-20GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144475-AMMC-5618-W10 AMMC-5618-W10
Product Name RF Amplifiers - AMMC-5618-W10 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

5 - 700 MHz, 25 dB Balanced Return Path Amplifier - QPB8896 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 700 MHz
Minimum Gain 25 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details