Broadcom Inc. RF Amplifiers - ACPM-9407-SG1 ACPM-9407-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859328-ACPM-9407-SG1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859328-ACPM-9407-SG1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-9407-SG1 - 859328-ACPM-9407-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9407-SG1
859328-ACPM-9407-SG1
RF Amplifiers - ACPM-9407-SG1 859328-ACPM-9407-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 859328-ACPM-9407-SG1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 859328-ACPM-9407-SG1
Series: *
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859328-ACPM-9407-SG1
Product Name RF Amplifiers - ACPM-9407-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details
RF Amplifiers - AGB3301RS24Q1 - 1142917-AGB3301RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 3000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details