Broadcom Inc. RF Amplifiers - AMMP6333TR1G AMMP6333TR1G

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168242-AMMP6333TR1G Frequency: 33 GHz Gain: 16 dB Number of Channels: 1 Number of Pins: 8 P1dB: 20.5 dBm Categories: RF Amplifiers Case / Package: SMD/SMT Operating Supply Current: 230 mA Alternative Parts (Cross-Reference): AMMP-6333-TR1G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 2 W Max Supply Voltage: 5.5 V Nominal Supply Current: 230 mA
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168242-AMMP6333TR1G Frequency: 33 GHz Gain: 16 dB Number of Channels: 1 Number of Pins: 8 P1dB: 20.5 dBm Categories: RF Amplifiers Case / Package: SMD/SMT Operating Supply Current: 230 mA Alternative Parts (Cross-Reference): AMMP-6333-TR1G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 2 W Max Supply Voltage: 5.5 V Nominal Supply Current: 230 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP6333TR1G - 1168242-AMMP6333TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP6333TR1G
1168242-AMMP6333TR1G
RF Amplifiers - AMMP6333TR1G 1168242-AMMP6333TR1G
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168242-AMMP6333TR1G Frequency: 33 GHz Gain: 16 dB Number of Channels: 1 Number of Pins: 8 P1dB: 20.5 dBm Categories: RF Amplifiers Case / Package: SMD/SMT Operating Supply Current: 230 mA Alternative Parts (Cross-Reference): AMMP-6333-TR1G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 2 W Max Supply Voltage: 5.5 V Nominal Supply Current: 230 mA

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168242-AMMP6333TR1G
Frequency: 33 GHz
Gain: 16 dB
Number of Channels: 1
Number of Pins: 8
P1dB: 20.5 dBm
Categories: RF Amplifiers
Case / Package: SMD/SMT
Operating Supply Current: 230 mA
Alternative Parts (Cross-Reference): AMMP-6333-TR1G;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 2 W
Max Supply Voltage: 5.5 V
Nominal Supply Current: 230 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1168242-AMMP6333TR1G
Product Name RF Amplifiers - AMMP6333TR1G
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 33000 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 4.00E-4 dB
View Details
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers