Broadcom Inc. RF Amplifiers - ALM-1522-BLKG ALM-1522-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078013-ALM-1522-BLKG Packaging: Bulk Test Frequency: 900MHz Frequency: 700MHz to 1.1GHz Gain: 31dB Noise Figure: 0.6dB P1dB: 27.7dBm (588.8mW) RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078013-ALM-1522-BLKG Packaging: Bulk Test Frequency: 900MHz Frequency: 700MHz to 1.1GHz Gain: 31dB Noise Figure: 0.6dB P1dB: 27.7dBm (588.8mW) RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1522-BLKG
078013-ALM-1522-BLKG
RF Amplifiers - ALM-1522-BLKG 078013-ALM-1522-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 078013-ALM-1522-BLKG Packaging: Bulk Test Frequency: 900MHz Frequency: 700MHz to 1.1GHz Gain: 31dB Noise Figure: 0.6dB P1dB: 27.7dBm (588.8mW) RF Type: CDMA, GSM, TDMA, WCDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 5V Operating Supply Current: 240mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 078013-ALM-1522-BLKG
Packaging: Bulk
Test Frequency: 900MHz
Frequency: 700MHz to 1.1GHz
Gain: 31dB
Noise Figure: 0.6dB
P1dB: 27.7dBm (588.8mW)
RF Type: CDMA, GSM, TDMA, WCDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 5V
Operating Supply Current: 240mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1522-BLKG
RF and Wireless - RF Amplifiers ALM-1522-BLKG
IC AMP CDMA 700MHZ-1.1GHZ 22MCOB

IC AMP CDMA 700MHZ-1.1GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078013-ALM-1522-BLKG ALM-1522-BLKG
Product Name RF Amplifiers - ALM-1522-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 700 to 1100 MHz 700 to 1100 MHz
Minimum Gain 31 dB ? to 31 dB
Maximum Gain 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details