Broadcom Inc. RF Amplifiers - AMMP-6522-TR1G AMMP-6522-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 713502-AMMP-6522-TR1 G Packaging: Tape and Reel Test Frequency: 8GHz Frequency: 7GHz ~ 20GHz Gain: 13dB Supply Current: 75mA Noise Figure: 2.6dB Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 713502-AMMP-6522-TR1 G Packaging: Tape and Reel Test Frequency: 8GHz Frequency: 7GHz ~ 20GHz Gain: 13dB Supply Current: 75mA Noise Figure: 2.6dB Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6522-TR1G
713502-AMMP-6522-TR1G
RF Amplifiers - AMMP-6522-TR1G 713502-AMMP-6522-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 713502-AMMP-6522-TR1 G Packaging: Tape and Reel Test Frequency: 8GHz Frequency: 7GHz ~ 20GHz Gain: 13dB Supply Current: 75mA Noise Figure: 2.6dB Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 713502-AMMP-6522-TR1G
Packaging: Tape and Reel
Test Frequency: 8GHz
Frequency: 7GHz ~ 20GHz
Gain: 13dB
Supply Current: 75mA
Noise Figure: 2.6dB
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6522-TR1G
RF and Wireless - RF Amplifiers AMMP-6522-TR1G
IC RF AMP 7GHZ-20GHZ 8SMD

IC RF AMP 7GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 713502-AMMP-6522-TR1G AMMP-6522-TR1G
Product Name RF Amplifiers - AMMP-6522-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details