Broadcom Inc. RF Amplifiers - AMMP-6232-BLKG AMMP-6232-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144479-AMMP-6232-BL KG Packaging: Strip Frequency: 18GHz ~ 32GHz Gain: 23dB Supply Current: 135mA Noise Figure: 3dB P1dB: 18dBm RF Type: WiMax Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144479-AMMP-6232-BL KG Packaging: Strip Frequency: 18GHz ~ 32GHz Gain: 23dB Supply Current: 135mA Noise Figure: 3dB P1dB: 18dBm RF Type: WiMax Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6232-BLKG
1144479-AMMP-6232-BLKG
RF Amplifiers - AMMP-6232-BLKG 1144479-AMMP-6232-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1144479-AMMP-6232-BL KG Packaging: Strip Frequency: 18GHz ~ 32GHz Gain: 23dB Supply Current: 135mA Noise Figure: 3dB P1dB: 18dBm RF Type: WiMax Categories: RF/IF and RFID Supplier Device Package: 8-SMD (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144479-AMMP-6232-BLKG
Packaging: Strip
Frequency: 18GHz ~ 32GHz
Gain: 23dB
Supply Current: 135mA
Noise Figure: 3dB
P1dB: 18dBm
RF Type: WiMax
Categories: RF/IF and RFID
Supplier Device Package: 8-SMD (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3V ~ 5V

Buy Now
RF and Wireless - RF Amplifiers - AMMP-6232-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6232-BLKG
RF and Wireless - RF Amplifiers AMMP-6232-BLKG
IC RF AMP WIMAX 18GHZ-32GHZ 8SMD

IC RF AMP WIMAX 18GHZ-32GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144479-AMMP-6232-BLKG AMMP-6232-BLKG
Product Name RF Amplifiers - AMMP-6232-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details