Broadcom Inc. RF Amplifiers - AVT-52663-TR1 AVT-52663-TR1

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 729705-AVT-52663-TR1 Manufacturer Homepage: www.avagotech.com Reference case: SC70-6 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 729705-AVT-52663-TR1 Manufacturer Homepage: www.avagotech.com Reference case: SC70-6 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-52663-TR1
729705-AVT-52663-TR1
RF Amplifiers - AVT-52663-TR1 729705-AVT-52663-TR1
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 729705-AVT-52663-TR1 Manufacturer Homepage: www.avagotech.com Reference case: SC70-6 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 729705-AVT-52663-TR1
Manufacturer Homepage: www.avagotech.com
Reference case: SC70-6
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 729705-AVT-52663-TR1
Product Name RF Amplifiers - AVT-52663-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217MLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 1200 to 1700 MHz
View Details
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers