Broadcom Inc. RF Amplifiers - ABA-31563-TR1G ABA-31563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011526-ABA-31563-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.8dB to 4.8dB P1dB: 2.2dBm (1.7mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.5 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011526-ABA-31563-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.8dB to 4.8dB P1dB: 2.2dBm (1.7mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.5 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA-31563-TR1G - 1011526-ABA-31563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ABA-31563-TR1G
1011526-ABA-31563-TR1G
RF Amplifiers - ABA-31563-TR1G 1011526-ABA-31563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1011526-ABA-31563-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.8dB to 4.8dB P1dB: 2.2dBm (1.7mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 2.7 V to 3.5 V Operating Supply Current: 14mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011526-ABA-31563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.5dB
Noise Figure: 3.8dB to 4.8dB
P1dB: 2.2dBm (1.7mW)
RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.5 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-31563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-31563-TR1G
RF and Wireless - RF Amplifiers ABA-31563-TR1G
IC RF AMP ISM 0HZ-3.5GHZ SOT363

IC RF AMP ISM 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1011526-ABA-31563-TR1G ABA-31563-TR1G
Product Name RF Amplifiers - ABA-31563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA758L7E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 5000 to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details