Broadcom Inc. RF Amplifiers - AVT-53663-TR1G AVT-53663-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020877-AVT-53663-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 19.5dB Noise Figure: 3.2dB P1dB: 15.1dBm (32.4mW) RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 48mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1020877-AVT-53663-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 19.5dB Noise Figure: 3.2dB P1dB: 15.1dBm (32.4mW) RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 48mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-53663-TR1G
1020877-AVT-53663-TR1G
RF Amplifiers - AVT-53663-TR1G 1020877-AVT-53663-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1020877-AVT-53663-TR 1G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 19.5dB Noise Figure: 3.2dB P1dB: 15.1dBm (32.4mW) RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 5V Operating Supply Current: 48mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1020877-AVT-53663-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 19.5dB
Noise Figure: 3.2dB
P1dB: 15.1dBm (32.4mW)
RF Type: Cellular, ISM, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 5V
Operating Supply Current: 48mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AVT-53663-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-53663-TR1G
RF and Wireless - RF Amplifiers AVT-53663-TR1G
IC AMP CELLULAR 0HZ-6GHZ SOT363

IC AMP CELLULAR 0HZ-6GHZ SOT363

Supplier's Site
Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom - 36AJ8332 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom
36AJ8332
Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom 36AJ8332
AMP, GAIN BLOCK, INGAP, HBT, 6SOT363; Frequency Min:0Hz; Frequency Max:6GHz; Gain:21.8dB; Noise Figure Typ:3.2dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

AMP, GAIN BLOCK, INGAP, HBT, 6SOT363; Frequency Min:0Hz; Frequency Max:6GHz; Gain:21.8dB; Noise Figure Typ:3.2dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1020877-AVT-53663-TR1G AVT-53663-TR1G 36AJ8332
Product Name RF Amplifiers - AVT-53663-TR1G RF and Wireless - RF Amplifiers Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz 6000 MHz
Minimum Gain 19.5 dB ? to 19.5 dB 21.8 dB
Maximum Gain 19.5 dB 19.5 dB 21.8 dB
Noise Figure 3.2 dB 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3357-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details