Broadcom Inc. RF Amplifiers - AMMP-6130-BLKG AMMP-6130-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911404-AMMP-6130-BLK G Features: RF Amplifier IC VSAT, DBS 15GHz, 30GHz 8-SMD (5x5) Package: Bulk Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911404-AMMP-6130-BLK G Features: RF Amplifier IC VSAT, DBS 15GHz, 30GHz 8-SMD (5x5) Package: Bulk Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6130-BLKG - 911404-AMMP-6130-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6130-BLKG
911404-AMMP-6130-BLKG
RF Amplifiers - AMMP-6130-BLKG 911404-AMMP-6130-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 911404-AMMP-6130-BLK G Features: RF Amplifier IC VSAT, DBS 15GHz, 30GHz 8-SMD (5x5) Package: Bulk Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911404-AMMP-6130-BLKG
Features: RF Amplifier IC VSAT, DBS 15GHz, 30GHz 8-SMD (5x5)
Package: Bulk
Package: 8-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6130-BLKG
RF and Wireless - RF Amplifiers AMMP-6130-BLKG
IC RF AMP VSAT 15GHZ/30GHZ 8SMD

IC RF AMP VSAT 15GHZ/30GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 911404-AMMP-6130-BLKG AMMP-6130-BLKG
Product Name RF Amplifiers - AMMP-6130-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.01-15000-12-60 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0100 to 15000 MHz
Minimum Gain 12 dB
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
20-31 GHz Banded Low Noise Amplifier - ADM-10719PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20000 to 31000 MHz
Package Type Surface Mount; surface-mount
View Details