Broadcom Inc. RF and Wireless - RF Amplifiers MGA-16316-BLKG

Description
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN
Description
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
MGA-16316-BLKG
RF and Wireless - RF Amplifiers MGA-16316-BLKG
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN

IC RF AMP GPS 1.95GHZ-4GHZ 16QFN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MGA-16316-BLKG
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1950 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-CMD319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
View Details
Single-Ended Amplifier MMIC - ADA10001 - Skyworks Solutions, Inc.
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Connectorized SMA-N, High Power Amplifier, 3000 MHz to 3500 MHz, 50Ω - ZHL-100W-352+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3000 to 3500 MHz
View Details