Broadcom Inc. UMTS, LTE Band 2, Band 8 GPIO APT Power Amplifier ACPM-9008-LT1

Description
The ACPM-9008 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 8 and LTE Band 8 and it meets stringent linearity power up to UMTS 28.5 dBm, LTE (MPR=0 dBm) 27.5 dBm. ACPM-9008 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications Band 8 UMTS Band 8 LTE
Description
The ACPM-9008 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 8 and LTE Band 8 and it meets stringent linearity power up to UMTS 28.5 dBm, LTE (MPR=0 dBm) 27.5 dBm. ACPM-9008 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications Band 8 UMTS Band 8 LTE

Suppliers

Company
Product
Description
Supplier Links
UMTS, LTE Band 2, Band 8 GPIO APT Power Amplifier - ACPM-9008-LT1 - Broadcom Inc.
San Jose, CA, USA
UMTS, LTE Band 2, Band 8 GPIO APT Power Amplifier
ACPM-9008-LT1
UMTS, LTE Band 2, Band 8 GPIO APT Power Amplifier ACPM-9008-LT1
The ACPM-9008 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 8 and LTE Band 8 and it meets stringent linearity power up to UMTS 28.5 dBm, LTE (MPR=0 dBm) 27.5 dBm. ACPM-9008 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes. Features Thin Package (0.93mm typ) Excellent Linearity in APT 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications Band 8 UMTS Band 8 LTE

The ACPM-9008 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 8 and LTE Band 8 and it meets stringent linearity power up to UMTS 28.5 dBm, LTE
(MPR=0 dBm) 27.5 dBm.
ACPM-9008 also features CoolPAM circuit technology which supports 2 power modes – low and high power modes.

Features

  • Thin Package (0.93mm typ)
  • Excellent Linearity in APT
  • 2-mode power control Vmode
  • High Efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Integrated coupler
  • Green (Lead-free and RoHS compliant)

Applications

  • Band 8 UMTS
  • Band 8 LTE
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9008-LT1
Product Name UMTS, LTE Band 2, Band 8 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWB7125P8 - 752004-AWB7125P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 31 dB
View Details
3 suppliers