Broadcom Inc. RF Amplifiers - ABA-52563-TR1G ABA-52563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 007782-ABA-52563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.3dB to 4dB P1dB: 9.8dBm (9.5mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Family Name: ABA-52563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 35mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; UPC1675GT1-A; uPC1676G-A; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 007782-ABA-52563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.3dB to 4dB P1dB: 9.8dBm (9.5mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Family Name: ABA-52563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 35mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; UPC1675GT1-A; uPC1676G-A; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA-52563-TR1G - 007782-ABA-52563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ABA-52563-TR1G
007782-ABA-52563-TR1G
RF Amplifiers - ABA-52563-TR1G 007782-ABA-52563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 007782-ABA-52563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.3dB to 4dB P1dB: 9.8dBm (9.5mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Family Name: ABA-52563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 35mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; UPC1675GT1-A; uPC1676G-A; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 007782-ABA-52563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.5dB
Noise Figure: 3.3dB to 4dB
P1dB: 9.8dBm (9.5mW)
RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO
Family Name: ABA-52563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 35mA
Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; UPC1675GT1-A; uPC1676G-A;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 516-1559-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1559-2-ND
RF Amplifiers 516-1559-2-ND
RF Amplifier IC Cellular, DBS, ISM, LAN, PCS, TVRO 0Hz ~ 3.5GHz SOT-363, SC70

RF Amplifier IC Cellular, DBS, ISM, LAN, PCS, TVRO 0Hz ~ 3.5GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-52563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-52563-TR1G
RF and Wireless - RF Amplifiers ABA-52563-TR1G
IC AMP CELL 0HZ-3.5GHZ SOT363

IC AMP CELL 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 007782-ABA-52563-TR1G 516-1559-2-ND ABA-52563-TR1G
Product Name RF Amplifiers - ABA-52563-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; Cellular, DBS, ISM, LAN, PCS, TVRO
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB 21.5 dB
Noise Figure 3.3 to 4 dB 3.3 to 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
RF & MW Power Amplifier - SE5019T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
View Details
2 suppliers