Broadcom Inc. Dual LNA for Balanced Application 1950-2700 MHz MGA-16216

Description
Avago Technologies MGA-16216 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.
Description
Avago Technologies MGA-16216 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Suppliers

Company
Product
Description
Supplier Links
Dual LNA for Balanced Application 1950-2700 MHz - MGA-16216 - Broadcom Inc.
San Jose, CA, USA
Dual LNA for Balanced Application 1950-2700 MHz
MGA-16216
Dual LNA for Balanced Application 1950-2700 MHz MGA-16216
Avago Technologies MGA-16216 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Avago Technologies MGA-16216 is an ultra low noise high linearity amplifier pair with built-in active bias and shutdown features for balanced applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-16216
Product Name Dual LNA for Balanced Application 1950-2700 MHz
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1950 to 2700 MHz
Maximum Gain 18.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5007T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
mmW LNA - 1009165 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 28000 to 36000 MHz
Maximum Gain 22 dB
View Details
ADM-5974CH, Broadband Distributed Amplifier - ADM-5974CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 35000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details