Broadcom Inc. LTE Band 41 GPIO APT Power Amplifier ACPM-9041-TR2

Description
The Avago ACPM-9041 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 38 and Band 41 and xGP. The module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9041 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.
Description
The Avago ACPM-9041 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 38 and Band 41 and xGP. The module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9041 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Suppliers

Company
Product
Description
Supplier Links
LTE Band 41 GPIO APT Power Amplifier - ACPM-9041-TR2 - Broadcom Inc.
San Jose, CA, USA
LTE Band 41 GPIO APT Power Amplifier
ACPM-9041-TR2
LTE Band 41 GPIO APT Power Amplifier ACPM-9041-TR2
The Avago ACPM-9041 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 38 and Band 41 and xGP. The module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9041 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

The Avago ACPM-9041 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 38 and Band 41 and xGP. The module meets stringent linearity power up to LTE (MPR=0 dBm) 28.4 dBm. The 2mm × 2.5mm form-factor package is self contained, incorporating 50-ohm input and output matching networks.

The ACPM-9041 features the CoolPAM circuit technology that supports two power modes - low and high. A directional coupler is integrated into the module, and both coupling and isolation ports are available externally, which support a daisy chain. The integrated coupler has excellent coupler directivity, which minimizes the coupled output power variation or delivered power variation caused by a load mismatch from the antenna.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9041-TR2
Product Name LTE Band 41 GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
Automotive Isolated Analog Amplifier - Si8922AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details