Broadcom Inc. RF Amplifiers - ACPM-7717-TR1 ACPM-7717-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736777-ACPM-7717-TR1 Packaging: Tape and Reel RF Type: DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 42-SMD Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736777-ACPM-7717-TR1 Packaging: Tape and Reel RF Type: DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 42-SMD Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7717-TR1
736777-ACPM-7717-TR1
RF Amplifiers - ACPM-7717-TR1 736777-ACPM-7717-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 736777-ACPM-7717-TR1 Packaging: Tape and Reel RF Type: DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: 42-SMD Module Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 736777-ACPM-7717-TR1
Packaging: Tape and Reel
RF Type: DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Package: 42-SMD Module
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 736777-ACPM-7717-TR1
Product Name RF Amplifiers - ACPM-7717-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Applications RF Microwave
Frequency Range 30 to 65 MHz
Package Type 16-TSSOP
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details