Broadcom Inc. CDMA BC0 & BC10, UMTS B5, LTE B26 (817.9-849MHz) GPIO APT Power Amplifier ACPM-9005-LT1

Description
The ACPM-9005 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 5, CDMA BC0, BC10, LTE Band 5, Band 26. This module meets stringent linearity power up to UMTS 28.25dBm, CDMA 28.25dBm, LTE (MPR=0dBm) 27.25dBm. Features Excellent Linearity 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Lead-free, RoHS compliant, Green Applications UMTS Band 5 LTE Band 26 CDMA BC0 and BC 10
Description
The ACPM-9005 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 5, CDMA BC0, BC10, LTE Band 5, Band 26. This module meets stringent linearity power up to UMTS 28.25dBm, CDMA 28.25dBm, LTE (MPR=0dBm) 27.25dBm. Features Excellent Linearity 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Lead-free, RoHS compliant, Green Applications UMTS Band 5 LTE Band 26 CDMA BC0 and BC 10

Suppliers

Company
Product
Description
Supplier Links
CDMA BC0 & BC10, UMTS B5, LTE B26 (817.9-849MHz) GPIO APT Power Amplifier - ACPM-9005-LT1 - Broadcom Inc.
San Jose, CA, USA
CDMA BC0 & BC10, UMTS B5, LTE B26 (817.9-849MHz) GPIO APT Power Amplifier
ACPM-9005-LT1
CDMA BC0 & BC10, UMTS B5, LTE B26 (817.9-849MHz) GPIO APT Power Amplifier ACPM-9005-LT1
The ACPM-9005 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 5, CDMA BC0, BC10, LTE Band 5, Band 26. This module meets stringent linearity power up to UMTS 28.25dBm, CDMA 28.25dBm, LTE (MPR=0dBm) 27.25dBm. Features Excellent Linearity 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Lead-free, RoHS compliant, Green Applications UMTS Band 5 LTE Band 26 CDMA BC0 and BC 10

The ACPM-9005 is a fully matched 10-pin surface mount Power Amplifier Module developed for UMTS Band 5, CDMA BC0, BC10, LTE Band 5, Band 26. This module meets stringent linearity power up to UMTS 28.25dBm, CDMA 28.25dBm, LTE (MPR=0dBm) 27.25dBm.

Features

  • Excellent Linearity
  • 2-mode power control with Vmode
  • Compatible with APT application
  • High efficiency at max output power
  • Internal 50ohm matching networks for both RF input and output
  • Lead-free, RoHS compliant, Green

Applications

  • UMTS Band 5
  • LTE Band 26
  • CDMA BC0 and BC 10
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-9005-LT1
Product Name CDMA BC0 & BC10, UMTS B5, LTE B26 (817.9-849MHz) GPIO APT Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
5 GHz Power Amplifier with Power Detector - SE2537L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers