Broadcom Inc. RF Amplifiers - ACPM-7833-BLK ACPM-7833-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 108657-ACPM-7833-BLK Packaging: Bulk Frequency: 1.85GHz to 1.91GHz Gain: 27.5dB Noise Figure: 4.5dB RF Type: CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 108657-ACPM-7833-BLK Packaging: Bulk Frequency: 1.85GHz to 1.91GHz Gain: 27.5dB Noise Figure: 4.5dB RF Type: CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7833-BLK
108657-ACPM-7833-BLK
RF Amplifiers - ACPM-7833-BLK 108657-ACPM-7833-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 108657-ACPM-7833-BLK Packaging: Bulk Frequency: 1.85GHz to 1.91GHz Gain: 27.5dB Noise Figure: 4.5dB RF Type: CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 520mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 108657-ACPM-7833-BLK
Packaging: Bulk
Frequency: 1.85GHz to 1.91GHz
Gain: 27.5dB
Noise Figure: 4.5dB
RF Type: CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 520mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 108657-ACPM-7833-BLK
Product Name RF Amplifiers - ACPM-7833-BLK
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 27.5 dB
Maximum Gain 27.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
2 - 20 GHz (S, C, X, Ku, K Band) Low Phase Noise Amplifier - CMD274P4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers