Broadcom Inc. 6-20 GHz General Purpose Amplifier in 5x5mm Surface Mount Package AMMP-5618

Description
The Avago AMMP-5618 is a high power, medium gain amplifier that operates from 6 GHz to 20 GHz. This device is designed to be an easy-to-use component for any surface mount PCB application.
Description
The Avago AMMP-5618 is a high power, medium gain amplifier that operates from 6 GHz to 20 GHz. This device is designed to be an easy-to-use component for any surface mount PCB application.

Suppliers

Company
Product
Description
Supplier Links
6-20 GHz General Purpose Amplifier in 5x5mm Surface Mount Package - AMMP-5618 - Broadcom Inc.
San Jose, CA, USA
6-20 GHz General Purpose Amplifier in 5x5mm Surface Mount Package
AMMP-5618
6-20 GHz General Purpose Amplifier in 5x5mm Surface Mount Package AMMP-5618
The Avago AMMP-5618 is a high power, medium gain amplifier that operates from 6 GHz to 20 GHz. This device is designed to be an easy-to-use component for any surface mount PCB application.

The Avago AMMP-5618 is a high power, medium gain amplifier that operates from 6 GHz to 20 GHz. This device is designed to be an easy-to-use component for any surface mount PCB application.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMP-5618
Product Name 6-20 GHz General Purpose Amplifier in 5x5mm Surface Mount Package
Amplifier Type Two-Stage Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -55 to 150 C (-67 to 302 F)
Frequency Range 6000 to 20000 MHz
Minimum Gain 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-2000-18000-34-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 34 dB
View Details
Sky5® LB/MB/HB LNA Bank Module - SKY5A2203 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 49-pad
View Details