Broadcom Inc. RF Amplifiers - ADA-4643-TR1G ADA-4643-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 008683-ADA-4643-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 17dB Noise Figure: 4dB P1dB: 13.4dBm (21.9mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4643 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.2 V to 3.9 V Operating Supply Current: 20mA to 60mA Alternative Parts (Cross-Reference): SPF-5043Z; SPF-5043Z-TR1; MAX2630EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 008683-ADA-4643-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 17dB Noise Figure: 4dB P1dB: 13.4dBm (21.9mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4643 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.2 V to 3.9 V Operating Supply Current: 20mA to 60mA Alternative Parts (Cross-Reference): SPF-5043Z; SPF-5043Z-TR1; MAX2630EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADA-4643-TR1G - 008683-ADA-4643-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ADA-4643-TR1G
008683-ADA-4643-TR1G
RF Amplifiers - ADA-4643-TR1G 008683-ADA-4643-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 008683-ADA-4643-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 17dB Noise Figure: 4dB P1dB: 13.4dBm (21.9mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4643 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.2 V to 3.9 V Operating Supply Current: 20mA to 60mA Alternative Parts (Cross-Reference): SPF-5043Z; SPF-5043Z-TR1; MAX2630EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 008683-ADA-4643-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 17dB
Noise Figure: 4dB
P1dB: 13.4dBm (21.9mW)
RF Type: Cellular, ISM, PCS, WLAN, WLL
Family Name: ADA-4643
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 3.2 V to 3.9 V
Operating Supply Current: 20mA to 60mA
Alternative Parts (Cross-Reference): SPF-5043Z; SPF-5043Z-TR1; MAX2630EUS;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4643-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4643-TR1G
RF and Wireless - RF Amplifiers ADA-4643-TR1G
WIDE BAND LOW POWER AMPLIFIER, 0

WIDE BAND LOW POWER AMPLIFIER, 0

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 008683-ADA-4643-TR1G ADA-4643-TR1G
Product Name RF Amplifiers - ADA-4643-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
RF Amplifiers - BGA715N7E6327XTSA2 - 913326-BGA715N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-7-1
View Details
4 suppliers