Broadcom Inc. RF Amplifiers - ACPM-5005-TC1 ACPM-5005-TC1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909222-ACPM-5005-TC1 Features: RF Amplifier IC Cellular, CDMA 815MHz ~ 849MHz 10-SMD Package: 10-SMD Module Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909222-ACPM-5005-TC1 Features: RF Amplifier IC Cellular, CDMA 815MHz ~ 849MHz 10-SMD Package: 10-SMD Module Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-5005-TC1 - 909222-ACPM-5005-TC1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5005-TC1
909222-ACPM-5005-TC1
RF Amplifiers - ACPM-5005-TC1 909222-ACPM-5005-TC1
Manufacturer: Broadcom Limited Win Source Part Number: 909222-ACPM-5005-TC1 Features: RF Amplifier IC Cellular, CDMA 815MHz ~ 849MHz 10-SMD Package: 10-SMD Module Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909222-ACPM-5005-TC1
Features: RF Amplifier IC Cellular, CDMA 815MHz ~ 849MHz 10-SMD
Package: 10-SMD Module
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 909222-ACPM-5005-TC1
Product Name RF Amplifiers - ACPM-5005-TC1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7229 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details