Broadcom Inc. RF Amplifiers - ACPM-7620-SG1 ACPM-7620-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859323-ACPM-7620-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859323-ACPM-7620-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-7620-SG1 - 859323-ACPM-7620-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7620-SG1
859323-ACPM-7620-SG1
RF Amplifiers - ACPM-7620-SG1 859323-ACPM-7620-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 859323-ACPM-7620-SG1 Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS - Module Package: Bulk Package: 42-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 859323-ACPM-7620-SG1
Features: RF Amplifier IC DCS, EDGE, GSM, LTE, PCS, TD-SCDMA, UMTS - Module
Package: Bulk
Package: 42-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859323-ACPM-7620-SG1
Product Name RF Amplifiers - ACPM-7620-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - BGA427H6327XTSA1 - 115857-BGA427H6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18.5 dB
View Details
4 suppliers