Broadcom Inc. RF Amplifiers - ACPM-7788-TR1 ACPM-7788-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011822-ACPM-7788-TR 1 Packaging: Reel - TR Family Name: ACPM-7788 Categories: RF/IF and RFID Status: Preliminary Case / Package: Module Introduction Date: October 23, 2012 ECCN: 5A991.g Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011822-ACPM-7788-TR 1 Packaging: Reel - TR Family Name: ACPM-7788 Categories: RF/IF and RFID Status: Preliminary Case / Package: Module Introduction Date: October 23, 2012 ECCN: 5A991.g Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7788-TR1
1011822-ACPM-7788-TR1
RF Amplifiers - ACPM-7788-TR1 1011822-ACPM-7788-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1011822-ACPM-7788-TR 1 Packaging: Reel - TR Family Name: ACPM-7788 Categories: RF/IF and RFID Status: Preliminary Case / Package: Module Introduction Date: October 23, 2012 ECCN: 5A991.g Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1011822-ACPM-7788-TR1
Packaging: Reel - TR
Family Name: ACPM-7788
Categories: RF/IF and RFID
Status: Preliminary
Case / Package: Module
Introduction Date: October 23, 2012
ECCN: 5A991.g
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7788-TR1
RF and Wireless - RF Amplifiers ACPM-7788-TR1
IC RF AMP DCS MODULE

IC RF AMP DCS MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1011822-ACPM-7788-TR1 ACPM-7788-TR1
Product Name RF Amplifiers - ACPM-7788-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0812-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifier Systems - NLAS-6000-40000-55-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 40000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details