Broadcom Inc. 0.25W Analog Variable Gain Amplifier ALM-80210

Description
ALM-80210 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 1.6 GHz to 2.7 GHz. The device provides an exceptionally high OIP3 level of 39.5 dBm which is maintained over a wide attenuation range.
Description
ALM-80210 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 1.6 GHz to 2.7 GHz. The device provides an exceptionally high OIP3 level of 39.5 dBm which is maintained over a wide attenuation range.

Suppliers

Company
Product
Description
Supplier Links
0.25W Analog Variable Gain Amplifier - ALM-80210 - Broadcom Inc.
San Jose, CA, USA
0.25W Analog Variable Gain Amplifier
ALM-80210
0.25W Analog Variable Gain Amplifier ALM-80210
ALM-80210 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 1.6 GHz to 2.7 GHz. The device provides an exceptionally high OIP3 level of 39.5 dBm which is maintained over a wide attenuation range.

ALM-80210 is a 0.25W Analog Controlled Variable Gain Amplifier which operates from 1.6 GHz to 2.7 GHz.
The device provides an exceptionally high OIP3 level of 39.5 dBm which is maintained over a wide attenuation range.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-80210
Product Name 0.25W Analog Variable Gain Amplifier
Amplifier Type Variable Gain Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - AWB7129P8 - 862695-AWB7129P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-MCM (7x7)
View Details