Broadcom Inc. RF Amplifiers - AVT-50663-TR1G AVT-50663-TR1G

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1149973-AVT-50663-TR 1G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1149973-AVT-50663-TR 1G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-50663-TR1G
1149973-AVT-50663-TR1G
RF Amplifiers - AVT-50663-TR1G 1149973-AVT-50663-TR1G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1149973-AVT-50663-TR 1G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1149973-AVT-50663-TR1G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - AVT-50663-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-50663-TR1G
RF and Wireless - RF Amplifiers AVT-50663-TR1G
IC AMP CELLULAR 0HZ-6GHZ SOT363

IC AMP CELLULAR 0HZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1149973-AVT-50663-TR1G AVT-50663-TR1G
Product Name RF Amplifiers - AVT-50663-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - PTF10157 - 1086289-PTF10157 - Win Source Electronics
Infineon Technologies AG
Specs
Applications RF Microwave
View Details