Broadcom Inc. RF Amplifiers - AMMC-5040-W50 AMMC-5040-W50

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144474-AMMC-5040-W5 0 Packaging: Tray Test Frequency: 27GHz ~ 29GHz Frequency: 20GHz ~ 45GHz Gain: 25dB Supply Current: 225mA P1dB: 22.5dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1144474-AMMC-5040-W5 0 Packaging: Tray Test Frequency: 27GHz ~ 29GHz Frequency: 20GHz ~ 45GHz Gain: 25dB Supply Current: 225mA P1dB: 22.5dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AMMC-5040-W50
1144474-AMMC-5040-W50
RF Amplifiers - AMMC-5040-W50 1144474-AMMC-5040-W50
Manufacturer: Broadcom Limited Win Source Part Number: 1144474-AMMC-5040-W5 0 Packaging: Tray Test Frequency: 27GHz ~ 29GHz Frequency: 20GHz ~ 45GHz Gain: 25dB Supply Current: 225mA P1dB: 22.5dBm Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1144474-AMMC-5040-W50
Packaging: Tray
Test Frequency: 27GHz ~ 29GHz
Frequency: 20GHz ~ 45GHz
Gain: 25dB
Supply Current: 225mA
P1dB: 22.5dBm
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V

Buy Now
RF and Wireless - RF Amplifiers - AMMC-5040-W50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMMC-5040-W50
RF and Wireless - RF Amplifiers AMMC-5040-W50
IC RF AMP 20GHZ-45GHZ MODULE

IC RF AMP 20GHZ-45GHZ MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1144474-AMMC-5040-W50 AMMC-5040-W50
Product Name RF Amplifiers - AMMC-5040-W50 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8830SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - 863-SE2605L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details