Broadcom Inc. RF Amplifiers - AVT-55689-BLKG AVT-55689-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 199540-AVT-55689-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.2dB Noise Figure: 4.3dB P1dB: 19.5dBm (89.1mW) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 199540-AVT-55689-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.2dB Noise Figure: 4.3dB P1dB: 19.5dBm (89.1mW) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-55689-BLKG
199540-AVT-55689-BLKG
RF Amplifiers - AVT-55689-BLKG 199540-AVT-55689-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 199540-AVT-55689-BLK G Packaging: Bulk Test Frequency: 2GHz Frequency: 50MHz to 6GHz Gain: 17.2dB Noise Figure: 4.3dB P1dB: 19.5dBm (89.1mW) RF Type: WiMAX / WiBro Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 5V Operating Supply Current: 75mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 199540-AVT-55689-BLKG
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 50MHz to 6GHz
Gain: 17.2dB
Noise Figure: 4.3dB
P1dB: 19.5dBm (89.1mW)
RF Type: WiMAX / WiBro
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 5V
Operating Supply Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AVT-55689-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-55689-BLKG
RF and Wireless - RF Amplifiers AVT-55689-BLKG
IC RF AMP WIMAX 50MHZ-6GHZ SOT89

IC RF AMP WIMAX 50MHZ-6GHZ SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 199540-AVT-55689-BLKG AVT-55689-BLKG
Product Name RF Amplifiers - AVT-55689-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Minimum Gain 17.2 dB ? to 17.2 dB
Maximum Gain 17.2 dB 17.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-50000-75000-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 75000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA5H1BN6E6327XTSA1 - 850114-BGA5H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
4 suppliers