Broadcom Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2
Product Name Notes
Avago Technologies offers a selction of PIN diodes in Chip form. These parts are ideal for Hybrid assemblies, or applications where a package is not required or desired. HPND-0001 and...
For use in stripline, coplanar waveguide, or microstrip circuits
General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please...
HSMP-3866 is a wideband (300KHz to 3GHz), low insertion loss, high linearity, Quad PIN Diodes p Attenuator in a low cost, surface mount SOT-25 package. Four PIN Diodes in a...
The ASML-5822 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal.
The ASML-5829 is specifically designed for low power limiter applications, where it can be used to protect the receiver system from being damaged by large input signal.
The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications It is housed in a 2mm x 2mm...
The HMPP-386x series of general purpose PIN diodes are designed for two classes of applications. The first is attenuators where current consumption is the most important design consideration. The second...
The HMPP-3890 / HMPP-389x pin diode series series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics...
The HMPP-3895 / HMPP-389x series is optimized for pin diode switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when...
The HMPP-389T / HMPP-389x pin diode series is optimized for switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when...
The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance...
The HSCH-5310 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested...
The HSCH-5314 / HSCH-531x medium barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1GHz to 26GHz. The HSCH-5314 and HSCH-5318 have guaranteed RF tested...
The HSCH-5330 / HSCH-533x low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz.
The HSCH-533x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz.
The HSCH-5340 / HSCH-534x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz. These products are suitable for applications that require...
The HSMP-3810 / HSMP-381x family of PIN diodes are the ideal solution for low distortion attenuator diode applications.
The HSMP-3812 / HSMP-381x family of PIN diodes are the ideal solution for low distortion attenuator diode applications.
The HSMP-3813 / HSMP-381x family of PIN diodes are the ideal solution for low distortion diode attenuator applications.
The HSMP-3814 / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
The HSMP-3816 has four PIN diodes configured for PI attenuator diode applications. The four wideband , 300kHz to 4GHz, low insertion loss, high linearity, pin diodes are in a low...
The HSMP-381B / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
The HSMP-381C / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
The HSMP-381E / HSMP-381x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
The HSMP-3820 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required.
The HSMP-3822 / HSMP-382x family of PIN diodes are the ideal solution for low distortion pin diode attenuator applications.
The HSMP-3823 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required.
The HSMP-3824 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required.
The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most...
The HSMP-3832 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is diode attenuator applications where current consumption is the most important...
The HSMP-3833 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-3834 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-3860 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-3862 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-3863 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-3864 / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-386B / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-386C / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-386D pin diode is a low cost and high linearity diversity switch designed to operate from 50MHz to 6GHz. It is built with a unique four PIN diode configuration,...
The HSMP-386E / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-386F / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-386L / HSMP-386x family of general purpose PIN diodes are designed for two types of applications. In attenuator diode applications current consumption is the most important design consideration. As...
The HSMP-3890 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-3892 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-3893 / HSMP-389x PIN diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-3894 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-3895 / HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-389C pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-389D is a low cost and low loss pin diode diversity switch designed to operate from 50MHz to 6GHz. It is built with unique four pin diode configuration, and...
The HSMP-389E pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389F pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389L pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389R pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389T pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389U pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389V pin diodes have been optimized for switching applications where low resistance at low bias current and low capacitance are required.
The HSMP-389x pin diodes have been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
The HSMP-4810 / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators.
The HSMP-481B / HSMP-481x pin diodes offer a low inductance solution for low distortion attenuators.
The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required.
The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required.
The HSMP-4890 / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required
The HSMP-489B / HSMP-489x pin diodes have been optimized for switching applications where low inductance, low resistance at low bias current, and low capacitance are required.
The HSMS-281x family are General purpose, low flicker (1/f) noise schottky diodes.VBR=20 V, CT=1.2pF, RD=15 Ohms, Vf @ 1 mA=410 mV
The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies...

Next >>